EN
  • EN
  • DE

LM27403SQE/NOPB

Part No LM27403SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 3V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LM27403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37066-6, 296-37066-2, 296-37066-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877244-LM27403SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM27403SQE/NOPB CAD Model

Description

The LM27403SQE/NOPB is a high-performance, synchronous buck controller from Texas Instruments, designed for precision voltage regulation in a wide range of applications. This advanced controller integrates smart features to provide efficient, reliable, and flexible power management solutions for demanding systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3V to 20V, making it suitable for various power supply configurations and ensuring compatibility with a broad spectrum of input sources.
  • Output Voltage: It can deliver an adjustable output voltage as low as 0.6V, which can be set with precision to meet the needs of low-voltage power rails.
  • High-Efficiency: The LM27403SQE/NOPB employs synchronous rectification and an advanced control scheme to achieve high conversion efficiency, reducing heat generation and improving system performance.
  • Current Mode Control: The device uses current mode control for fast transient response and excellent loop stability, ensuring the output voltage remains steady under varying load conditions.
  • Thermal Management: Enhanced thermal performance is achieved through an exposed pad QFN package, which facilitates heat dissipation and allows for higher power operation.
  • Protection Features: It includes a comprehensive set of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of fault conditions.

Applications

The LM27403SQE/NOPB is ideal for a variety of applications, including but not limited to:

  • Networking and Telecommunication Equipment
  • Server and Storage Systems
  • Industrial and Automotive Electronics
  • Point-of-Load (POL) Power Supplies

Quality and Reliability

As with all Texas Instruments products, the LM27403SQE/NOPB is designed to meet the highest standards of quality and reliability. The NOPB (No Lead (Pb)) designation indicates that the product is manufactured with a lead-free process, aligning with environmental regulations and corporate responsibility standards. The device is available in a 24-pin WQFN (Wettable Flank Quad Flat No-Lead) package, ensuring a compact footprint and ease of soldering during the manufacturing process.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess