EN
  • EN
  • DE

LM2745MTCX/NOPB

Part No LM2745MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 6 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 125926-LM2745MTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2745MTCX/NOPB CAD Model

Description

The LM2745MTCX/NOPB is a high-performance, feature-rich synchronous buck controller manufactured by Texas Instruments.

  • Input Voltage Range: 4.5V to 28V
  • Control Architecture: Voltage-mode control architecture with input voltage feed-forward
  • Oscillator: Fixed frequency oscillator adjustable from 50kHz to 750kHz
  • Protection Features: Over-voltage, under-voltage, and over-temperature protection
  • Soft-Start Function: Programmable
  • Output Voltage: Adjustable down to 0.8V
  • Output Signal: Power-good
  • Package: Compact, thermally-enhanced 16-pin TSSOP package

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5603 $50.1633
27+ $3.7418 $101.0286
42+ $3.6249 $152.2458
58+ $3.5079 $203.4582
74+ $3.3910 $250.9340
99+ $3.0402 $300.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess