EN
  • EN
  • DE

LM2759

Part No LM2759
Manufacturer Texas Instruments
Description LM2759 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197991-LM2759
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2759 CAD Model

Description

The LM2759 from Texas Instruments is a highly efficient, space-conscious power management integrated circuit that is designed to meet the demanding needs of modern portable electronics. This advanced switch-mode charge pump provides a stable power supply for devices that require high-efficiency white LED backlighting or other high-power applications.

Key Features

  • Versatile Power Supply: The LM2759 can operate over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of battery technologies and ensuring consistent performance across different charging states.
  • High Efficiency: With its switch-mode charge pump design, the LM2759 achieves a high efficiency of up to 90%, significantly reducing power loss and heat generation, which is crucial for maintaining the longevity of electronic devices.
  • Adjustable Output: The output voltage is adjustable, which allows designers to fine-tune the power supply to match the specific requirements of their application, ensuring optimal performance and energy usage.
  • Low Profile: The device is offered in a low-profile, 14-pin thin QFN package, making it an ideal choice for space-constrained applications such as mobile phones, digital cameras, and other portable electronics.
  • Protection Features: The LM2759 includes built-in overvoltage protection, current limiting, and thermal shutdown features to safeguard the device and the end application from potential damage due to abnormal operating conditions.

Applications

The LM2759 is well-suited for a range of applications that require high-efficiency, adjustable power supplies. It is particularly useful in:

  • White LED backlighting for displays and keypads in mobile phones and handheld devices
  • Organic LED (OLED) display power supply
  • Power supply for audio amplifiers or other peripheral devices

With its combination of high efficiency, adjustable output, and compact form factor, the LM2759 from Texas Instruments is a robust power solution that enhances the performance and reliability of a wide array of portable electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess