EN
  • EN
  • DE

LM27964SQ-A

Part No LM27964SQ-A
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description White LED Driver System with I2C Compatible Brightness Control | IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 30mA, 80mA
Frequency 700kHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LM27964
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198026-LM27964SQ-A
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27964SQ-A CAD Model

Description

The LM27964SQ-A is a highly integrated, charge-pump-based lighting solution from the reputable semiconductor manufacturer, Texas Instruments (TI). Designed to meet the needs of advanced mobile devices, this compact and efficient chip offers a dual-display white LED driver with an integrated RGB LED driver, making it a versatile choice for powering both the main and sub-displays in portable electronics.

Key Features

  • Dual-Display LED Driver: The LM27964SQ-A can drive up to 6 white LEDs in parallel for the main display and 2 white LEDs for the sub-display, providing uniform backlighting for a wide range of screen sizes.
  • Integrated RGB Driver: In addition to white LEDs, this chip can control three RGB LEDs, enabling a full spectrum of colors for notification or decorative purposes.
  • Charge Pump Technology: Utilizes a 1x/1.5x fractional charge pump for efficient power conversion, ensuring adequate brightness while maximizing battery life.
  • Adaptive Mode Switching: The device automatically switches between 1x and 1.5x modes based on LED forward voltage requirements, optimizing efficiency.
  • Programmable Current Settings: LED current can be easily programmed via an I2C-compatible interface, allowing precise control over brightness levels.
  • Thermal Shutdown Protection: Built-in thermal management safeguards the device and the LEDs from overheating, enhancing system reliability.

Applications

The LM27964SQ-A is ideal for a variety of applications that require high-quality LED backlighting and indicator LED lighting. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Other handheld devices

With its high level of integration, the LM27964SQ-A from Texas Instruments simplifies design and enhances the user experience by delivering consistent, vibrant lighting solutions for today's sophisticated mobile devices.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess