EN
  • EN
  • DE

LM2830ZSD

Part No LM2830ZSD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 1.0A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJUSTABLE 1A 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 1A
Switching Frequency 3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LM2830
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198052-LM2830ZSD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2830ZSD CAD Model

Description

Texas Instruments LM2830ZSD High-Frequency PWM Step-Down DC/DC Converter

The LM2830ZSD from Texas Instruments is a high-efficiency, PWM (Pulse Width Modulation) step-down DC/DC converter. Designed for a range of applications, this compact converter is ideal for portable devices due to its small footprint and high energy efficiency. With the ability to convert input voltages ranging from 3V to 5.5V down to a lower, user-adjustable output voltage, it provides design flexibility for a multitude of low-voltage circuits.

One of the standout features of the LM2830ZSD is its high switching frequency of up to 3 MHz, which allows for the use of tiny surface-mount components, reducing the overall solution size and saving valuable board space. This high frequency, combined with a current mode control scheme, ensures low output voltage ripple and a fast transient response, vital for powering sensitive electronic devices.

The device is designed with efficiency in mind, featuring a low RDS(ON) integrated switch, which minimizes conduction losses. Additionally, the LM2830ZSD offers a shutdown mode that significantly reduces power consumption when the device is not in use, making it an excellent choice for battery-operated equipment. The thermal shutdown and current limit protections safeguard the device and the system from excessive temperature and current conditions.

Key features of the LM2830ZSD include:

  • Adjustable output voltage down to 1.24V
  • Up to 3 MHz switching frequency
  • High efficiency due to low RDS(ON) switch
  • Shutdown mode for reduced power consumption
  • Thermal shutdown and current limit protection
  • Available in a small LLP-10 package

Whether it's for powering microprocessors, FPGAs, or other sensitive electronics, the LM2830ZSD is a versatile and reliable choice that meets the stringent requirements of modern portable designs. Its combination of high-frequency operation, adjustable output, and protective features make it a robust solution for designers looking to optimize power management in their products.

For detailed specifications, application circuits, and additional resources, designers are encouraged to consult the LM2830ZSD datasheet available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess