EN
  • EN
  • DE

SN74298N

Part No SN74298N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, TTL/H/L SERIES, 1-FUNC, TTL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670352-SN74298N
Ultra Librarian 3D Model Ultra Librarian SN74298N CAD Model

Description

The SN74298N is a versatile and high-performance integrated circuit developed by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the renowned 7400 series of logic ICs that have been widely used in electronic systems for several decades.

The SN74298N is a quadruple 2-input multiplexer with 3-state outputs. It incorporates four individual 2-input multiplexers in a single package, providing the user with multiple configurations for routing digital signals within their electronic applications. Each multiplexer has two input lines (A and B), one select input (S), and one output (Y). The select input determines which of the input lines is connected to the output.

One of the key features of the SN74298N is its 3-state outputs, which allow the outputs to be set to a high impedance state in addition to the standard logic levels. This high impedance state is crucial when the outputs are used in bus-oriented systems, as it allows for multiple outputs to be connected to the same bus line without interference. When not selected, the outputs effectively "disconnect" from the circuit, preventing contention and allowing for seamless data flow on the bus.

Specifications:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Input Lines per Circuit: 2
  • Output Type: 3-State
  • Package: DIP (Dual In-line Package)
  • Operating Temperature: 0°C to 70°C

Designed to operate over a wide range of supply voltages, the SN74298N can function with a Vcc ranging from 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) environments. Its typical power dissipation is low, which contributes to its efficiency in complex circuits.

Given its robustness and versatility, the SN74298N is an ideal choice for digital data selection, data routing, signal gating, and various other applications that require multiplexing. Its legacy and reliability continue to make it a preferred component for both educational purposes and commercial products where TTL logic is implemented.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess