EN
  • EN
  • DE

LM2833ZSD

Part No LM2833ZSD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827721-LM2833ZSD
Ultra Librarian 3D Model Ultra Librarian LM2833ZSD CAD Model

Description

The LM2833ZSD from Texas Instruments is a high-efficiency, PWM (pulse-width-modulated) step-down DC/DC converter. Designed for a wide range of applications, this device is capable of driving a 3A load with excellent line and load regulation. The integration of a high-frequency switching regulator allows for the use of smaller external components, making the LM2833ZSD an ideal choice for portable and space-constrained applications.

With an adjustable output voltage range from 0.8V to VIN, the LM2833ZSD provides the flexibility needed to power a variety of devices. Its high switching frequency (up to 2.5 MHz) minimizes the size of external components, while its innovative architecture allows for fast transient response, high efficiency, and high DC output accuracy.

Key Features:

  • High Efficiency: Optimized for battery-powered applications, the LM2833ZSD offers a high-efficiency rate, which extends the battery life of portable devices.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific application, providing a versatile power solution.
  • High Switching Frequency: The device's high switching frequency enables the use of small surface-mount inductors and capacitors, which reduces the overall solution size and cost.
  • Internal Compensation: With internal compensation, the LM2833ZSD minimizes the number of external components required, simplifying the design and reducing the bill of materials.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing system reliability.
  • Current Overload Protection: It includes current overload protection to prevent damage from excessive current draw or output short circuits.

The LM2833ZSD is available in a small, leadless LLP-10 package, which is ideal for space-constrained applications. Its performance and compact form factor make it an excellent choice for powering complex systems such as portable media players, handheld devices, and various other electronics requiring efficient power conversion.

Overall, the LM2833ZSD from Texas Instruments represents a robust, efficient, and compact solution for a wide range of power management requirements, combining high performance with practical design considerations.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess