The LM2840YQMK is a high-efficiency, monolithic synchronous step-down DC-DC regulator designed by Texas Instruments to provide a compact and reliable power management solution. Ideal for a wide range of applications, this voltage regulator is capable of driving a 600mA load with excellent line and load regulation.
Key Features
- Adjustable Output Voltage: The device allows for an adjustable output voltage that can be set from 1.23V to 30V, making it versatile for various applications.
- High Efficiency: With a synchronous buck regulator topology, the LM2840YQMK offers high efficiency, which is beneficial in reducing heat and improving system performance.
- Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), which is critical for noise-sensitive applications.
- Thermal Shutdown: Enhanced safety features include thermal shutdown and current limit protection, ensuring the device operates within safe temperature ranges.
- Small Package: The device is available in a compact, 10-pin VSSOP package, which is suitable for space-constrained applications.
Applications
The LM2840YQMK is a versatile component that can be used in a variety of applications, including but not limited to:
- Portable devices
- Wireless networking
- Set-top boxes
- Pre-regulator for linear regulators
Technical Specifications
Parameter
Value
Output Current
600mA
Input Voltage Range
4.5V to 42V
Switching Frequency
1.4MHz (fixed)
Operating Temperature Range
-40°C to 125°C
The LM2840YQMK is a testament to Texas Instruments' commitment to providing advanced power management solutions that meet the needs of modern electronic systems. With its robust feature set and flexible design, it stands out as a top choice for engineers looking to optimize their power supply designs.