EN
  • EN
  • DE
  • IT

LM2852XMXAX-2.5/NOPB

Part No LM2852XMXAX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 2.5V 2A 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198101-LM2852XMXAX-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXAX-2.5/NOPB CAD Model

Description

Product Overview

The LM2852XMXAX-2.5/NOPB is a high-efficiency synchronous buck regulator from Texas Instruments, designed to provide a fixed output voltage of 2.5V with an input voltage range of 3V to 5.5V. This makes it an ideal choice for a wide variety of applications where a stable and efficient power supply is required.

Key Features

  • High Efficiency: The LM2852XMXAX-2.5/NOPB boasts a synchronous buck design, which results in higher efficiency compared to traditional buck regulators. This is particularly beneficial for battery-powered devices, where maximizing battery life is crucial.
  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is a common voltage level used by many integrated circuits and microcontrollers, making it a versatile component for system design.
  • Load Capability: It is capable of delivering up to 2A of continuous load current, ensuring reliable performance even under high load conditions.
  • Stability: The regulator is stable with ceramic and other low ESR output capacitors, providing flexibility in component selection and ensuring stable operation across various conditions and applications.
  • Thermal Performance: The device is offered in an exposed-pad MSOP-10 package, which enhances its thermal performance, making it suitable for applications with limited space that still require efficient heat dissipation.
  • Protection Features: It includes built-in over-temperature and over-current protection, safeguarding the device and the system against adverse conditions.

Applications

The LM2852XMXAX-2.5/NOPB is suited for a broad range of applications, including but not limited to:

  • FPGA and DSP Power Supplies
  • Point of Load Conversions
  • Networking and Telecommunication Systems
  • Consumer Electronics

Environmental and Quality Certifications

This product is lead-free and RoHS compliant, meeting environmental standards for hazardous substance regulations. Additionally, being a product of Texas Instruments, it is manufactured to high quality and reliability standards, ensuring performance and longevity in demanding applications.

Overall, the LM2852XMXAX-2.5/NOPB is a robust and efficient solution for power supply requirements in a wide array of electronic devices and systems, offering designers a reliable and high-performance component from a trusted industry leader.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess