EN
  • EN
  • DE

LM2852YMXA-1.5

Part No LM2852YMXA-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 1.5V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198106-LM2852YMXA-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-1.5 CAD Model

Description

Product Overview: LM2852YMXA-1.5 from Texas Instruments

The LM2852YMXA-1.5, manufactured by Texas Instruments, is a high-efficiency, fast synchronous buck regulator designed to deliver a fixed output voltage of 1.5V. This advanced power solution is ideal for a variety of applications, including but not limited to, telecommunications, networking equipment, servers, and portable electronics that require a compact, efficient power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for low-voltage applications that require precise voltage regulation.
  • High-Efficiency Synchronous Buck Regulator: The synchronous design ensures high efficiency by minimizing the power loss during the conversion process. This feature is particularly beneficial in extending the battery life of portable devices.
  • Switching Frequency: The LM2852YMXA-1.5 operates at a high switching frequency of 1.5MHz, allowing for the use of small surface-mount inductors and capacitors, which reduces the overall footprint of the power supply on the PCB.
  • Output Current: It is capable of delivering up to 2A of continuous output current, making it suitable for powering a wide range of ICs and embedded systems.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even under high load conditions.
  • Protection Features: It includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from various fault conditions.

Package and Availability

The LM2852YMXA-1.5 is offered in a compact 14-pin LLP package, which is highly suitable for space-constrained applications. The small form factor combined with the minimal number of external components required for operation makes it an excellent choice for designing sleek and efficient electronic devices.

Applications

With its robust design and versatile features, the LM2852YMXA-1.5 is well-suited for a range of applications, including:

  • Point-of-Load conversions
  • Networking and Telecommunication equipment
  • Portable devices and battery-powered applications
  • Low-voltage, high-density power systems

In summary, the LM2852YMXA-1.5 from Texas Instruments is a reliable and efficient power management solution that offers a fixed 1.5V output, high efficiency, fast switching, and a robust set of protection features, all within a compact package.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1129 $50.7096
58+ $1.7337 $100.5546
90+ $1.6795 $151.1550
124+ $1.6254 $201.5496
160+ $1.5712 $251.3920
213+ $1.4086 $300.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess