EN
  • EN
  • DE
  • IT

LM2852YMXA-2.5/NOPB

Part No LM2852YMXA-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.85V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1198109-LM2852YMXA-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2852
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-2.5/NOPB CAD Model

Description

Product Overview: LM2852YMXA-2.5/NOPB

The LM2852YMXA-2.5/NOPB is a high-efficiency, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (PMIC) is particularly suitable for applications that require a compact, high-performance power solution with a fixed output voltage of 2.5V.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering logic circuits and other standard voltage level components.
  • High Efficiency: With synchronous rectification and an adaptive on-time control architecture, the LM2852YMXA-2.5/NOPB achieves high efficiency across a wide range of load conditions.
  • Switching Frequency: The converter operates at a high switching frequency of 1.5MHz, allowing for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Load Capacity: It is capable of delivering up to 2A of continuous load current, making it suitable for a variety of medium-power applications.
  • Thermal Performance: The device is offered in a thermally enhanced 14-lead LLP package, ensuring good thermal performance and reliability.
  • No-Load Quiescent Current: A low quiescent current in no-load conditions ensures power efficiency and battery life are maximized in portable applications.

Applications

The LM2852YMXA-2.5/NOPB is an excellent choice for a range of applications, including but not limited to:

  • Point-of-Load Conversions
  • Networking and Telecommunication Equipment
  • Portable and Battery-Powered Devices
  • FPGAs and DSP Power Supplies

Environmental and Quality Certifications

This product comes in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation in the part number indicates that it is lead-free. Additionally, the device is designed to meet or exceed the quality and reliability standards expected of all Texas Instruments products.

With its combination of efficiency, small form factor, and robust power delivery, the LM2852YMXA-2.5/NOPB is an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8945 $58.7340
28+ $4.0160 $112.4480
44+ $3.8905 $171.1820
60+ $3.7650 $225.9000
77+ $3.6396 $280.2492
103+ $3.2630 $336.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,218 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess