EN
  • EN
  • DE

LM2852YMXA-2.5

Part No LM2852YMXA-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 2.5V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198108-LM2852YMXA-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-2.5 CAD Model

Description

The LM2852YMXA-2.5, manufactured by Texas Instruments, is a high-efficiency, synchronous, step-down switching regulator specifically designed to deliver a fixed output voltage of 2.5V. This compact and robust device is capable of driving a load of up to 2A with excellent power conversion efficiency, making it an ideal choice for a wide range of applications including consumer electronics, networking, and telecommunications equipment.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Output Current: Capable of delivering up to 2A.
  • Efficiency: High-efficiency synchronous operation with integrated FETs for reduced external component count.
  • Frequency: Adjustable switching frequency from 1.5MHz to 2MHz or fixed 2MHz operation, allowing flexibility in component selection and optimization of size and efficiency.
  • Stability: Stable with ceramic and other low ESR output capacitors.
  • Thermal Performance: Enhanced thermal performance with a thermally enhanced LLP-14 package.
  • Protection Features: Includes over-temperature protection, under-voltage lockout, and over-current protection for improved safety and reliability.
  • Soft Start: Internal soft start limits inrush current and reduces startup stress.

Applications

The LM2852YMXA-2.5 is versatile and can be used in various applications where a stable and efficient power supply is required. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Consumer electronics
  • Point of load power supply conversions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2852YMXA-2.5 is no exception. This product is designed to meet the rigorous demands of modern electronic devices, ensuring stable operation over its intended lifespan. With Texas Instruments' expertise in power management solutions, users can expect consistent performance and durability from the LM2852YMXA-2.5.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0851 $53.1063
30+ $3.3519 $100.5570
47+ $3.2472 $152.6184
64+ $3.1424 $201.1136
83+ $3.0377 $252.1291
111+ $2.7234 $302.2974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess