EN
  • EN
  • DE

LM2852YMXAX-1.0

Part No LM2852YMXAX-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 2A 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name LM2852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877259-LM2852YMXAX-1.0
Ultra Librarian 3D Model Ultra Librarian LM2852YMXAX-1.0 CAD Model

Description

The LM2852YMXAX-1.0 is a high-efficiency, fast synchronous monolithic integrated buck regulator designed by Texas Instruments. This advanced power solution is capable of delivering a continuous 2A load current to meet the needs of demanding applications. With an adjustable output voltage range from 1.0V to 5.5V, this regulator is highly versatile and can be tailored to power a wide array of devices and systems.

Key Features

  • Output Voltage: The device offers an adjustable output that can be set from 1.0V to 5.5V, making it suitable for a variety of low-voltage applications.
  • High Efficiency: The LM2852YMXAX-1.0 operates with high efficiency, which reduces power loss and improves performance in power-sensitive designs.
  • Load Current: Capable of delivering up to 2A of continuous load current, this regulator can support components that require a significant amount of power.
  • Switching Frequency: With a high switching frequency of up to 1.5MHz, the LM2852YMXAX-1.0 allows for smaller external components, thereby reducing overall space and cost.
  • Stability: The regulator is stable with ceramic and other low ESR output capacitors, ensuring reliable operation across various conditions and applications.
  • Thermal Performance: Excellent thermal performance is achieved thanks to the exposed pad packaging, which aids in heat dissipation.

Applications

The versatility and performance of the LM2852YMXAX-1.0 make it an ideal choice for a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial and Medical Equipment
  • Consumer Electronics

Package and Quality

This regulator is available in a small 14-pin LLP package, which is designed to occupy minimal board space while providing robust power management capabilities. Texas Instruments is known for its commitment to quality, and the LM2852YMXAX-1.0 is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6020 $50.4280
34+ $2.9555 $100.4870
53+ $2.8632 $151.7496
73+ $2.7708 $202.2684
94+ $2.6784 $251.7696
125+ $2.4014 $300.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess