EN
  • EN
  • DE

LM2853MH-1.5

Part No LM2853MH-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1.5V 3A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 3A
Switching Frequency 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2853
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198123-LM2853MH-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2853MH-1.5 CAD Model

Description

Product Overview: LM2853MH-1.5

The LM2853MH-1.5 is a highly efficient, synchronous buck regulator designed by Texas Instruments. This advanced power solution is capable of delivering a fixed output voltage of 1.5V with an input voltage range of 3V to 5.5V. The device is optimized for high-performance applications requiring a low output voltage and high output current.

Key Features

  • Output Voltage: Fixed at 1.5V, suitable for low voltage operations.
  • Input Voltage Range: Wide range from 3V to 5.5V, accommodating various power sources.
  • High Efficiency: Synchronous rectification yields high efficiency, reducing thermal dissipation.
  • Output Current: Capable of delivering up to 3A of continuous current to the load.
  • Switching Frequency: Adjustable from 550 kHz to 1.5 MHz, allowing flexibility in component selection and optimization of size and efficiency.
  • Thermal Performance: Enhanced thermal performance with a PowerPAD™ thermally enhanced package.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the reliability and longevity of the device.

Applications

The LM2853MH-1.5 is ideal for a variety of applications where space is at a premium and power efficiency is crucial. These include:

  • Point-of-Load conversions from a 3.3V or 5V rail
  • Networking and telecommunications equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Embedded systems

Package and Quality

The regulator is packaged in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal performance. Texas Instruments is committed to high quality and reliability, and the LM2853MH-1.5 is designed to meet or exceed the stringent standards required by industrial applications.

Conclusion

Overall, the LM2853MH-1.5 from Texas Instruments is an excellent choice for designers looking for a high-efficiency, synchronous buck regulator with a low output voltage and high output current capability. Its robust protection features and flexible design options make it a versatile component for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0902 $60.4510
11+ $9.9202 $109.1222
16+ $9.6102 $153.7632
22+ $9.3002 $204.6044
28+ $8.9902 $251.7256
38+ $8.0602 $306.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess