EN
  • EN
  • DE

LM285BYM/NOPB

Part No LM285BYM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Micropower Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 5.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198143-LM285BYM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM285
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM285BYM/NOPB CAD Model

Description

Product Overview: LM285BYM/NOPB

The LM285BYM/NOPB is a precision micropower voltage reference from Texas Instruments, renowned for its stability and low power consumption. This product is part of the LM285 series, which is designed to offer a reliable voltage reference in a variety of electronic applications, ranging from portable battery-powered devices to sophisticated industrial equipment.

Key Features

  • Stable Voltage: The LM285BYM/NOPB provides a stable 2.5V output voltage with a tight tolerance, ensuring consistent performance across various conditions.
  • Low Power Consumption: With its micropower operation, it is ideal for battery-operated devices, as it helps to prolong battery life and reduce overall power usage.
  • Wide Operating Current: This component operates over a wide current range from 20 μA to 20 mA, offering flexibility for different circuit designs and load conditions.
  • Temperature Coefficient: It has a low temperature coefficient, making it suitable for applications that require high precision over a wide temperature range.
  • Versatile Operating Temperature Range: The device can operate over a -40°C to +85°C temperature range, accommodating various environmental conditions.
  • Package: It is available in a small-outline package (SOP), which is suitable for space-constrained applications.

Applications

Due to its precision and low power characteristics, the LM285BYM/NOPB is an excellent choice for a wide array of applications, including:

  • Portable, battery-powered devices
  • Data acquisition systems
  • Analog and digital circuits that require a precise reference
  • Power supplies
  • Industrial control systems

Quality and Reliability

The LM285BYM/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and reliability for critical applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

In summary, the LM285BYM/NOPB voltage reference from Texas Instruments stands out for its precision, low power consumption, and versatility. Its robustness and the ability to work across a broad range of temperatures and currents make it a suitable choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8707 $56.1210
70+ $1.5350 $107.4500
105+ $1.4870 $156.1350
140+ $1.4390 $201.4600
180+ $1.3911 $250.3980
245+ $1.2472 $305.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess