EN
  • EN
  • DE

LM2902KAVQDRDL

Part No LM2902KAVQDRDL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 3 mV
Current - Supply 1.4mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 1 pcs
Win Source Part Number 827727-LM2902KAVQDRDL
Ultra Librarian 3D Model Ultra Librarian LM2902KAVQDRDL CAD Model

Description

Product Overview: LM2902KAVQDRDL from Texas Instruments

The LM2902KAVQDRDL is a versatile quad operational amplifier integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This high-quality op-amp is part of TI's LMx92 and LM2902 series, which are known for their reliability and performance in a wide range of applications.

This particular model, the LM2902KAVQDRDL, is packaged in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while maintaining good thermal performance. It is designed to operate with a single or dual supply voltage, ranging from 3V to 32V for a single supply or ±1.5V to ±16V for a dual supply, making it highly versatile for various electronic circuits.

The LM2902KAVQDRDL features a low input bias current, which minimizes errors in high-impedance circuit configurations. It also boasts a large output voltage swing, which ensures a wide dynamic range for the connected load. The device is characterized for operation from -40°C to +125°C, which makes it suitable for use in industrial and automotive environments where temperature extremes are common.

Some of the typical applications for the LM2902KAVQDRDL include sensor amplification, active filters, general-purpose amplification, and analog signal conditioning. Its ability to handle multiple signals makes it an excellent choice for audio processing, multiplexed sampling and holding circuits, and many other multi-channel operations.

Key features of the LM2902KAVQDRDL include:

  • Low supply-current drain independent of the supply voltage, which makes it suitable for battery-powered devices.
  • Low input offset voltage and input offset current, providing high accuracy in measurement and control systems.
  • Common-mode input voltage range includes ground, allowing for direct sensing near ground.
  • Differential input voltage range equal to the supply voltage, for enhanced flexibility in complex circuits.

Overall, the LM2902KAVQDRDL from Texas Instruments is a robust and reliable choice for designers who require a high-performance quad operational amplifier that can easily integrate into a multitude of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess