EN
  • EN
  • DE
  • IT

LM2902M/NOPB

Part No LM2902M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM124-N/LM224-N/LM324-N/LM2902-N Low Power Quad Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Supply Current 1.5mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 26V, ±1.5V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2902
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1198198-LM2902M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2902M/NOPB CAD Model

Description

The LM2902M/NOPB, manufactured by Texas Instruments, is a versatile and robust quad operational amplifier that is designed to operate from a single power supply over a wide range of voltages. This operational amplifier is part of the LMx92-N low-power series and is commonly used in consumer, industrial, and scientific applications due to its reliability and flexibility.

Key Features:

  • Wide Supply Range: The device can be powered by a supply voltage ranging from 3V to 32V for single supply operations, or ±1.5V to ±16V for dual supply configurations, making it suitable for a variety of electronic circuits.
  • Low Supply Current: The LM2902M/NOPB boasts a low supply current, which is ideal for battery-powered devices and energy-efficient applications.
  • Common Mode Input Voltage Range: It includes a common mode input voltage range that extends to ground, providing improved performance in single-supply operations.
  • Differential Input Voltage Range: The amplifier can handle differential input voltages equal to the supply voltage, ensuring flexibility in a wide range of applications.
  • Output Swing: The output voltage can swing close to the supply rails, which is beneficial for single-supply operations.
  • Package: The LM2902M/NOPB is offered in an SOIC-14 package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 125°C, making it reliable in harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Applications:

The LM2902M/NOPB is used in a wide array of applications due to its versatility. It is commonly found in sensor interfaces, battery-powered devices, power supply control, and other electronic circuits that require multiple operational amplifiers. Its robust design and wide operating range make it an excellent choice for designers looking for a reliable op-amp solution.

You May Also Be Interested in

Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.0660
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess