EN
  • EN
  • DE

LM2903AVQDRG4

Part No LM2903AVQDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 2mV @ 32V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 778883-LM2903AVQDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903AVQDRG4 CAD Model

Description

Product Overview: LM2903AVQDRG4

The LM2903AVQDRG4 is a versatile dual differential comparator produced by Texas Instruments, designed to provide a reliable solution for a wide range of applications requiring voltage comparison. This integrated circuit is part of the LMx903 series and is characterized by its low power consumption, wide voltage range, and open-collector outputs that interface with various types of logic systems.

Key Features

  • Supply Voltage: The device can operate from a single power supply over a wide range of voltages, from 2.0V to 36V, or from dual supplies of ±1.0V to ±18V, making it highly versatile for different power environments.
  • Low Current Drain: Independent of the supply voltage, the typical drain current is only 0.8mA, which is ideal for battery-powered devices and other low-power applications.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the supply voltage, ensuring flexibility in various comparison scenarios.
  • Open-Collector Outputs: The open-collector configuration of the outputs allows for wired-AND connections and is compatible with a variety of logic types, including TTL, MOS, and CMOS.
  • Input Offset Voltage: The device features a typical input offset voltage of 2mV, which contributes to precise voltage comparison and reliable performance.
  • Common-Mode Input Voltage Range: The LM2903AVQDRG4 includes a common-mode input voltage range that extends from the negative supply, providing enhanced flexibility in application design.
  • Packaging: This product is available in an SOIC-8 (V) package, which is suitable for automated assembly processes and is widely accepted in the industry.

Applications

The LM2903AVQDRG4 is suitable for a multitude of applications including, but not limited to:

  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Simple analog to digital conversion
  • Voltage monitoring
  • Window comparators
  • Peak detectors
  • Signal conditioning
  • Relay drivers

With its robust design and ease of use, the LM2903AVQDRG4 from Texas Instruments is an excellent choice for designers looking for a reliable comparator that can operate in a wide range of conditions while maintaining accuracy and power efficiency.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1266 $50.0070
965+ $0.1039 $100.2635
1,490+ $0.1007 $150.0430
2,055+ $0.0974 $200.1570
2,655+ $0.0942 $250.1010
3,555+ $0.0844 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,999 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess