EN
  • EN
  • DE

LM2904ITPX/NOPB

Part No LM2904ITPX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8MICROSMD / Op Amp Dual Low Power Amplifier ±13V/26V 8-Pin Thin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 3 V ~ 26 V, ±1.5 V ~ 13 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-UFBGA
Manufacturer Package 8-DSBGA
Win Source Part Number 778886-LM2904ITPX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2904
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2904ITPX/NOPB CAD Model

Description

The LM2904ITPX/NOPB is a versatile dual operational amplifier (op-amp) developed by Texas Instruments, designed for applications requiring a wide range of input voltages. This integrated circuit is part of the LM2904 series and is characterized by its robust performance, low power consumption, and high stability. It is well-suited for a variety of electronic applications, including sensor interfaces, power supplies, and audio amplifiers.

Key Features

  • Wide Supply Voltage Range: The LM2904ITPX/NOPB operates on a supply voltage range from 3V to 32V for single supply configurations, or ±1.5V to ±16V for split supply configurations, making it adaptable to both low and high voltage applications.
  • Low Input Bias Current: This op-amp features a low input bias current, which is ideal for applications that require high input impedance and minimal error due to bias current.
  • High Gain Bandwidth Product: With a typical gain bandwidth product of 1 MHz, the LM2904ITPX/NOPB is capable of amplifying signals with a wide range of frequencies.
  • Extended Industrial Temperature Range: It is designed to operate reliably in an extended industrial temperature range from -40°C to +125°C, ensuring consistent performance in harsh environments.
  • Robust Output Drive Capability: The op-amp can drive capacitive loads and is capable of delivering output currents without significant distortion.
  • Low Quiescent Current: It maintains low quiescent current, which is beneficial for battery-powered devices, reducing power consumption and extending battery life.

Applications

The LM2904ITPX/NOPB is designed to be a flexible component suitable for a wide range of applications. It is commonly used in sensor amplifiers, active filters, general purpose amplifiers, DC gain blocks, and many other circuits where a reliable dual operational amplifier is needed.

Package and Quality

This op-amp is offered in a compact, surface-mount 8-pin X2SON package, which is ideal for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs. Texas Instruments ensures high-quality standards, and the LM2904ITPX/NOPB is no exception, providing reliable and consistent performance for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7966 $51.7790
135+ $0.7462 $100.7370
210+ $0.7210 $151.4100
300+ $0.6706 $201.1800
390+ $0.6454 $251.7060
485+ $0.6202 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 551 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess