EN
  • EN
  • DE

LM2931ASX-5.0/NOPB

Part No LM2931ASX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 132743-LM2931ASX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931ASX-5.0/NOPB CAD Model

Description

The LM2931ASX-5.0/NOPB is an exceptional low dropout voltage regulator product from Texas Instruments, a renowned global semiconductor company.

  • Product: LM2931ASX-5.0/NOPB
  • Manufacturer: Texas Instruments
  • Output Voltage: 5.0V
  • Output Current: Up to 100mA
  • Dropout Voltage: 0.6V @ full load
  • Regulation: Impressive load and line regulation
  • Operating Temperature: -40°C to +125°C
  • Features: Built-in thermal shutdown and current limit features
  • Feature: Ability to withstand transient excesses
  • Package: Compact SOT-223
  • Compliance: RoHS compliant

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess