EN
  • EN
  • DE

LM2936MPX-3.0

Part No LM2936MPX-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3V 50MA SOT223-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2936
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198358-LM2936MPX-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936MPX-3.0 CAD Model

Description

The LM2936MPX-3.0 from Texas Instruments is a highly reliable, ultra-low quiescent current voltage regulator, designed to deliver a stable 3.0V output from a higher voltage input. This regulator is part of the LM2936 series, which is known for its exceptional performance in battery-powered systems and automotive applications.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it ideal for consistent power delivery in sensitive electronics.
  • Ultra-Low Quiescent Current: Only 15 µA of typical quiescent current at a 1 mA load, which significantly extends battery life in portable applications.
  • High Peak Current Capability: Capable of supplying up to 50 mA of output current, allowing it to power a wide range of low-power devices.
  • Wide Input Voltage Range: Operates with an input voltage range from 5.5V to 40V, providing flexibility in various supply environments.
  • Thermal Shutdown and Current Limit Protection: Features built-in safety mechanisms to prevent damage from overheating and overcurrent conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10 µF, reducing the need for bulky tantalum capacitors.

Applications

The LM2936MPX-3.0 is well-suited for a multitude of applications, especially where power efficiency and space constraints are critical considerations. It is commonly used in:

  • Automotive electronics
  • Battery-powered devices
  • Portable communication equipment
  • Power management for microcontrollers
  • Low-power instrumentation

Package and Quality

This voltage regulator is available in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The LM2936MPX-3.0 is also characterized for operation over the full automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of low quiescent current, wide input voltage range, and robust protection features, the LM2936MPX-3.0 from Texas Instruments stands out as a versatile power management solution for designers and engineers looking to optimize their systems for power efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2926 $52.6816
38+ $2.7016 $102.6608
58+ $2.6172 $151.7976
79+ $2.5327 $200.0833
103+ $2.4483 $252.1749
137+ $2.1950 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess