EN
  • EN
  • DE

LM2936QDTX-3.3/NOPB

Part No LM2936QDTX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name LM2936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51260-6, -LM2936QDTX, LM2936QDTX-3.3/NOPB-ND, 296-51260-1, 296-51260-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877300-LM2936QDTX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936QDTX-3.3/NOPB CAD Model

Description

LM2936QDTX-3.3/NOPB Low Dropout Regulator by Texas Instruments

The LM2936QDTX-3.3/NOPB is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. This efficient power management integrated circuit is capable of delivering a fixed output voltage of 3.3V with a maximum output current of 50mA. Engineered for stability and performance, the LM2936QDTX-3.3/NOPB is an ideal choice for sensitive electronic applications where a consistent and clean power supply is critical.

One of the standout features of this voltage regulator is its ultra-low quiescent current, which is particularly beneficial for battery-powered devices. The device ensures minimal power consumption when in idle mode, thus extending battery life in portable applications. Additionally, the LM2936QDTX-3.3/NOPB is equipped with a unique "Zero Current Shutdown Mode" which allows the regulator to be switched off, resulting in no ground current draw, further conserving energy.

The robust design of the LM2936QDTX-3.3/NOPB includes built-in protection features such as overtemperature shutdown and output current limiting, safeguarding your devices from potential damage due to overheating or excessive load conditions. The regulator's low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly useful in low-voltage environments.

Constructed with an automotive-grade design, the LM2936QDTX-3.3/NOPB meets the stringent requirements of the automotive industry and is suitable for deployment in harsh environments. This voltage regulator comes in a TO-252 package, known for its compact footprint and excellent thermal performance, making it a practical choice for space-constrained applications.

Whether you are designing automotive electronics, portable devices, or any application that demands a reliable and efficient power supply, the LM2936QDTX-3.3/NOPB from Texas Instruments is a compelling solution that promises performance, durability, and energy efficiency.

Key Features:

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 50mA
  • Ultra-Low Quiescent Current
  • Zero Current Shutdown Mode
  • Overtemperature Shutdown
  • Output Current Limiting
  • Low Dropout Voltage
  • Automotive-Grade Reliability
  • Compact TO-252 Package

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0922 $54.6100
115+ $0.8962 $103.0630
175+ $0.8682 $151.9350
240+ $0.8402 $201.6480
310+ $0.8122 $251.7820
415+ $0.7282 $302.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess