EN
  • EN
  • DE

SP6201EM5-1.8/TR

Part No SP6201EM5-1.8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192125-SP6201EM5-1.8/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-1.8/TR CAD Model

Description

The SP6201EM5-1.8/TR is a low dropout (LDO) regulator from Exar Corporation, providing a stable 1.8V output voltage. As a member of the SP6201 series, it is designed for low power consumption and high efficiency. The '/TR' suffix signifies that the component is provided in tape and reel packaging for automated assembly processes. This regulator is suited for a variety of portable and battery-powered applications requiring a regulated 1.8V supply.

Applications:

  • Portable Electronics: Powers core logic and peripherals in devices like smartphones, tablets, and wearables.
  • Wireless Communication: Used in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Microcontroller and Processor Power: Provides a regulated supply for microcontrollers and microprocessors in embedded systems.
  • Sensor Applications: Powers sensors in IoT devices, environmental monitoring equipment, and medical devices.
  • Memory Power: Regulates voltage for low-voltage memory ICs, ensuring stable operation.

Features:

  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded.
  • Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage from overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.
  • Enable/Disable Control: Allows for disabling the regulator to reduce power consumption when not needed.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Short-circuit protection and thermal shutdown provide robust protection against faults.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors help minimize the required board space.
  • Simplified Manufacturing: Tape and reel packaging streamlines automated assembly processes, reducing manufacturing costs.
  • Stable and Clean Power: Delivers a consistent and reliable 1.8V supply to sensitive electronic components.

Additional Details:

The SP6201EM5-1.8/TR is typically supplied in a SOT23-5 package. The input voltage range is usually between 2.5V and 6.0V. Refer to the official datasheet from Exar Corporation for detailed specifications, application notes, and design recommendations.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess