EN
  • EN
  • DE
  • IT

LM2936QMP-5.0/NOPB

Part No LM2936QMP-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1053562-LM2936QMP-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936QMP-5.0/NOPB CAD Model

Description

Product Overview: LM2936QMP-5.0/NOPB

The LM2936QMP-5.0/NOPB is a high-performance, low-dropout voltage regulator designed by Texas Instruments, offering a fixed output voltage of 5.0V. This regulator is part of the LM2936 series, which is known for its ultra-low quiescent current, making it an ideal choice for battery-powered and low-power applications.

Key Features

  • Output Voltage: Fixed 5.0V with excellent accuracy.
  • Low Dropout: Capable of maintaining output regulation with very small differences between input and output voltages.
  • Ultra-Low Quiescent Current: Typically 15 µA, which helps in extending battery life in portable devices.
  • Peak Output Current: Can deliver up to 50 mA of load current.
  • Thermal Shutdown: Integrated protection against excessive temperature.
  • Short Circuit Protection: Enhances circuit safety and longevity.
  • Wide Operating Temperature Range: Suitable for automotive and industrial applications with a range of -40°C to 125°C.

Applications

The LM2936QMP-5.0/NOPB is versatile and can be used in a variety of applications such as:

  • Automotive electronics
  • Battery-powered devices
  • Portable instruments
  • Microcontroller power supply
  • Low-power telemetry systems

Package and Quality

This voltage regulator is available in a compact SOT-223 package, which is suitable for surface-mount technology and occupies minimal board space. The "NOPB" designation indicates that the product is part of Texas Instruments' eco-friendly portfolio, which means it is lead-free (No Lead) and RoHS compliant. This aligns with environmental regulations and the industry's move towards greener electronics.

Conclusion

The LM2936QMP-5.0/NOPB from Texas Instruments is a reliable and energy-efficient solution for maintaining a stable 5.0V supply in a wide array of electronic devices. Its low quiescent current and robust protection features make it an excellent choice for engineers looking to optimize power management in their designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1187 $51.1870
24+ $4.2000 $100.8000
37+ $4.0687 $150.5419
51+ $3.9375 $200.8125
66+ $3.8062 $251.2092
88+ $3.4125 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess