EN
  • EN
  • DE

LM2936QMPX-5.0/NOPB

Part No LM2936QMPX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA SOT223 / LDO Regulator Pos 5V 0.05A Automotive 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA ~ 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 778893-LM2936QMPX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2936Q
Introduction Date March 31, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2936QMPX-5.0/NOPB CAD Model

Description

The LM2936QMPX-5.0/NOPB is a highly reliable, automotive-grade, low dropout voltage regulator designed and manufactured by Texas Instruments. This efficient power management IC is capable of delivering a stable 5.0V output from a variable input voltage source, making it an ideal solution for battery-powered and automotive applications where voltage fluctuations are common.

Key Features

  • Output Voltage: Precisely regulated 5.0V output to power sensitive electronics.
  • Low Dropout: Capable of maintaining output regulation with very low difference between input and output voltages.
  • High Current: Offers a maximum output current of 50mA, suitable for a variety of low-power devices.
  • Quiescent Current: Ultra-low quiescent current, making it ideal for battery-operated devices.
  • Thermal Shutdown: Integrated thermal shutdown feature ensures protection against overheating and thermal damage.
  • Reverse Battery Protection: Shields the regulator and the connected load from potential damage due to reverse battery installation.
  • Automotive Grade: Meets the rigorous standards required for automotive applications, ensuring high reliability and performance under harsh conditions.

Applications

The LM2936QMPX-5.0/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive electronics
  • Battery-powered devices
  • Portable instruments
  • Microcontroller power supply
  • Low-power telemetry devices

Quality and Reliability

With its robust design, the LM2936QMPX-5.0/NOPB is built to withstand the demanding conditions of automotive and industrial environments. It is available in a small-footprint surface-mount package, which is lead-free and RoHS compliant, adhering to the latest environmental standards. Texas Instruments' commitment to quality ensures that this voltage regulator is a reliable choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7956 $53.1384
33+ $3.1144 $102.7752
50+ $3.0170 $150.8500
69+ $2.9197 $201.4593
89+ $2.8224 $251.1936
119+ $2.5304 $301.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess