EN
  • EN
  • DE

LM2940CSX-9.0

Part No LM2940CSX-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 9V 1A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2940
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1198418-LM2940CSX-9.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940CSX-9.0 CAD Model

Description

The LM2940CSX-9.0 is a robust low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a consistent 9V output with a minimal voltage drop, even under conditions of fluctuating input voltage or varying load. This makes the LM2940CSX-9.0 an ideal choice for stable voltage supply in sensitive electronic applications.

Key Features

  • Output Voltage: Fixed 9V output with high accuracy.
  • Dropout Voltage: Low dropout performance of typically 0.5V at full load enhances efficiency.
  • Output Current: Capable of delivering up to 1A of continuous current to the load.
  • Protection Features: Built-in overcurrent protection, thermal shutdown, and reverse battery protection safeguard the device and the load.
  • Package: Available in a TO-263 package, which is suitable for surface-mount technology and provides adequate power dissipation.

Applications

The LM2940CSX-9.0 is versatile and can be used in a variety of applications where a stable 9V power supply is crucial. Common applications include:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Portable instruments
  • Linear power regulators for industrial systems

Performance and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2940CSX-9.0 is no exception. This voltage regulator is designed to meet rigorous industry standards, ensuring long-term reliability for critical applications. With its high-performance characteristics, the LM2940CSX-9.0 provides an efficient and stable power solution for a wide range of electronic devices.

Conclusion

If you are looking for a dependable and efficient voltage regulator, the LM2940CSX-9.0 from Texas Instruments stands out as an excellent choice. Its robust design, combined with protection features and a stable output, makes it an essential component for any application requiring a reliable 9V supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6946 $51.1974
46+ $2.2110 $101.7060
71+ $2.1419 $152.0749
97+ $2.0728 $201.0616
125+ $2.0037 $250.4625
168+ $1.7964 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess