EN
  • EN
  • DE

LM2940CT-12

Part No LM2940CT-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 12V 1A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198419-LM2940CT-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM2940CT-12 CAD Model

Description

Product Overview: LM2940CT-12 - Texas Instruments

The LM2940CT-12 is a robust, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically engineered to maintain a stable 12V output with a minimal voltage drop, even under conditions of varying load and input voltage. It is an ideal solution for applications requiring a reliable power supply with a low voltage differential between input and output.

Key Features

  • Output Voltage: The LM2940CT-12 provides a fixed output voltage of 12V, which is essential for a wide range of electronics that require a stable supply voltage.
  • Dropout Voltage: With a low dropout voltage typically around 0.5V at full load, this regulator ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: The device is capable of delivering up to 1A of output current, making it suitable for powering small to medium-sized devices.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the regulator from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The LM2940CT-12 is equipped with short circuit protection, ensuring that the regulator and your device are safeguarded against potential damage from output overloads.
  • Low Ground Pin Current: The ground pin current of this regulator is low at full load, which improves overall efficiency.

Applications

The LM2940CT-12's ability to maintain a consistent 12V output makes it a versatile component suitable for a variety of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Microprocessor power supplies
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the LM2940CT-12 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring performance and durability.

Whether you are designing a new piece of equipment or looking for a reliable power regulation solution for existing hardware, the LM2940CT-12 from Texas Instruments offers a dependable choice that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6094 $56.3290
80+ $1.3206 $105.6480
120+ $1.2793 $153.5160
165+ $1.2380 $204.2700
210+ $1.1968 $251.3280
280+ $1.0730 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,318 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess