EN
  • EN
  • DE

LM2940GW5.0/883

Part No LM2940GW5.0/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Military Grade 1A 5V Output Linear Regulator / LDO 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 500 mV
Height 2.34 mm
Lead Free Contains Lead
Length 9.906 mm
Max Input Voltage 26 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Type Fixed
Output Voltage 5 V
Polarity Positive
Quiescent Current 50 mA
Radiation Hardening Yes
RoHS Compliant
Thickness 1.778 mm
Width 6.35 mm
Win Source Part Number 1069946-LM2940GW5.0/883
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2940GW5.0/883 CAD Model

Description

The LM2940GW5.0/883 is a robust, low-dropout voltage regulator designed by Texas Instruments, renowned for its high-quality and reliable semiconductor products. This regulator is specifically engineered to offer a stable 5V output, making it an ideal choice for sensitive electronic applications requiring consistent power supply without significant voltage fluctuations.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, ideal for digital circuits and microcontroller-based systems.
  • Low Dropout: The LM2940GW5.0/883 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Current: Capable of supplying up to 1A of output current, making it suitable for a wide range of applications, from powering small devices to integrated systems.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Short Circuit Protection: The device includes built-in short-circuit protection to safeguard against excessive current draw that could potentially harm the electronic components.
  • Military Specifications: The "/883" suffix indicates that this component meets the stringent requirements of military specifications, ensuring performance in the most demanding environments.

Applications:

The LM2940GW5.0/883 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Avionics and military hardware
  • Communication systems
  • Portable devices
  • Power management for embedded systems

Quality and Reliability:

Texas Instruments is committed to delivering high-performance components that can be relied upon for critical applications. The LM2940GW5.0/883 is no exception, with its military-grade specifications ensuring that it performs reliably under extreme conditions. Whether for commercial, industrial, or military use, this voltage regulator is designed to maintain the integrity of your power supply, thus protecting your electronic investments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess