EN
  • EN
  • DE

LM2940IMPX-9.0

Part No LM2940IMPX-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 9V 1A SOT223-4  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 9V
Voltage Dropout (Max) 1V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
Current - Supply (Max) 15 mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number LM2940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names *LM2940IMPX-9.0,LM2940IMPX-9.0-NDR
Standard Package 2,000
Win Source Part Number 974368-LM2940IMPX-9.0
Ultra Librarian 3D Model Ultra Librarian LM2940IMPX-9.0 CAD Model

Description

LM2940IMPX-9.0 Voltage Regulator by Texas Instruments

The LM2940IMPX-9.0 is a highly reliable low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is capable of delivering a fixed output voltage of 9.0V with an impressive dropout voltage of just 0.5V at a full load of 1A. Its ability to maintain a steady voltage output despite variations in load and input voltage makes it an ideal choice for sensitive electronic applications.

Key Features:

  • Output Voltage: Fixed 9.0V, which is suitable for a wide range of electronics that require a stable supply voltage.
  • Output Current: Capable of delivering up to 1A, making it suitable for moderate to high-power applications.
  • Low Dropout Voltage: The LM2940IMPX-9.0 boasts a low dropout voltage of only 0.5V at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: The device includes built-in protection against excessive temperature, enhancing its reliability and longevity.
  • Short Circuit Protection: Integrated short circuit protection prevents damage to the regulator and the connected components in case of a fault.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to 125°C, the LM2940IMPX-9.0 can be used in various environments and applications.
  • Package: Available in a small SOT-223 package, it is suitable for space-constrained applications.

Applications:

The LM2940IMPX-9.0 is versatile and can be used in various electronic devices, including but not limited to:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Linear power regulators for household electronics

With its robust design and reliable performance, the LM2940IMPX-9.0 voltage regulator from Texas Instruments is a solid choice for professionals and hobbyists looking for a dependable power management solution. Whether for industrial, automotive, or consumer electronics, this component ensures a stable power supply, thereby enhancing the performance and durability of the end product.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6275 $56.9625
75+ $1.3354 $100.1550
120+ $1.2937 $155.2440
160+ $1.2520 $200.3200
210+ $1.2102 $254.1420
280+ $1.0850 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,401 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess