EN
  • EN
  • DE

LM3152MH-3.3/NOPB

Part No LM3152MH-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 33 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-HTSSOP
Win Source Part Number 1053629-LM3152MH-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3152MH-3.3/NOPB CAD Model

Description

The LM3152MH-3.3/NOPB is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments. This integrated circuit is designed to deliver up to 2A of continuous output current with an input voltage range of 6V to 42V. It is an ideal power management solution for a wide array of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Output Voltage: Fixed 3.3V output with high accuracy.
  • Current Capability: Capable of delivering 2A of continuous output current.
  • Input Voltage Range: Wide input voltage range from 6V to 42V, suitable for various supply sources.
  • Efficiency: High efficiency due to synchronous buck topology, reducing thermal stress and improving system performance.
  • Thermal Performance: Enhanced thermal performance with over-temperature protection.
  • Protection Features: Includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown for improved safety and reliability.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Package: Available in a 14-pin TSSOP package.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM3152MH-3.3/NOPB's robust feature set makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive infotainment and body electronics
  • Telecommunication equipment
  • Point of load conversions
  • Network routers and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3152MH-3.3/NOPB is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in demanding environments. Whether you're designing a new system or upgrading an existing one, the LM3152MH-3.3/NOPB is a reliable choice for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3420 $50.1300
37+ $2.7422 $101.4614
57+ $2.6565 $151.4205
78+ $2.5708 $200.5224
101+ $2.4851 $250.9951
135+ $2.2280 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess