EN
  • EN
  • DE

LM3153MHX-3.3/NOPB

Part No LM3153MHX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM3151/LM3152/LM3153 SIMPLE SWITCHER® CONTROLLER, High Input Voltage Synchronous Step-Down
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 8 V ~ 18 V
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1198528-LM3153MHX-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3153
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3153MHX-3.3/NOPB CAD Model

Description

Product Overview: LM3153MHX-3.3/NOPB

The LM3153MHX-3.3/NOPB is a high-performance, easy-to-use integrated circuit from Texas Instruments, designed to deliver a fixed output voltage of 3.3V. This device is part of the LM315x family, which are SIMPLE SWITCHER® step-down voltage regulators that offer efficiency and accuracy in a very small solution size.

Key Features

  • Output Voltage: The LM3153MHX-3.3/NOPB provides a stable output voltage of 3.3V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • Efficiency: With its advanced design, this regulator offers high efficiency, which helps in reducing power loss and improving system performance.
  • Thermal Performance: Enclosed in a thermally enhanced package, the LM3153MHX-3.3/NOPB is capable of handling higher power densities and managing heat dissipation effectively.
  • Frequency Synchronization: This feature allows for the reduction of electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Protection Features: The device includes built-in protection mechanisms such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP), ensuring reliable operation under various conditions.

Applications

The LM3153MHX-3.3/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive infotainment and navigation systems
  • Point-of-load conversions

Quality and Reliability

As with all Texas Instruments products, the LM3153MHX-3.3/NOPB is manufactured to the highest quality standards, ensuring robust performance and longevity. The device is also provided in a lead-free package, which is designated by the NOPB (No Lead (Pb)) suffix, reflecting TI's commitment to environmental sustainability.

Package and Availability

The LM3153MHX-3.3/NOPB comes in a compact, surface-mount package, which allows for efficient use of board space. It is widely available through Texas Instruments and authorized distributors, making it easy to incorporate into your design projects.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2852 $50.2744
54+ $1.8751 $101.2554
83+ $1.8165 $150.7695
114+ $1.7579 $200.4006
148+ $1.6993 $251.4964
197+ $1.5235 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess