EN
  • EN
  • DE

LM317DCYRG3

Part No LM317DCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 64dB to 57dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1053637-LM317DCYRG3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM317DCYRG3 CAD Model

Description

The LM317DCYRG3 from Texas Instruments is a versatile and robust adjustable voltage regulator designed to offer an easy-to-use and flexible solution for a wide range of applications. This adjustable 3-terminal positive voltage regulator is capable of supplying in excess of 1.5 A over an output voltage range of 1.25 V to 37 V.

It features a typical line regulation of 0.01% and typical load regulation of 0.1%. This makes the LM317DCYRG3 an excellent choice for linear power supplies, instrumentation, and all kinds of analog circuits where a stable, adjustable power supply is required.

Key Features:

  • Output Voltage Range: 1.25 V to 37 V
  • Output Current Greater Than 1.5 A
  • Output Type: Adjustable
  • Line Regulation: 0.01% (Typical)
  • Load Regulation: 0.1% (Typical)
  • Thermal Overload Protection
  • Short Circuit Protection
  • Output Transistor Safe-Area Compensation
  • Operating Temperature Range: 0°C to 125°C
  • Package / Case: SOT-223

The device comes in a SOT-223 package, which is suitable for surface-mount technology (SMT), and is known for its compact form factor. This allows for efficient use of PCB space, making it ideal for modern electronic devices where space is at a premium.

With its built-in protection features such as thermal overload protection and short circuit protection, the LM317DCYRG3 ensures reliable performance and longevity of the electronic components it powers. Furthermore, the output transistor safe-area compensation ensures it remains stable under various load conditions.

Whether you are designing power supplies for consumer electronics, industrial equipment, or precision instruments, the LM317DCYRG3 adjustable voltage regulator from Texas Instruments is an excellent choice for a reliable and high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6173 $52.4705
200+ $0.5065 $101.3000
310+ $0.4907 $152.1170
425+ $0.4749 $201.8325
545+ $0.4590 $250.1550
730+ $0.4116 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,430 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess