EN
  • EN
  • DE

LM317LILP

Part No LM317LILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31364, LM317LILP-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877314-LM317LILP
Ultra Librarian 3D Model Ultra Librarian LM317LILP CAD Model

Description

The LM317LILP is a versatile and robust voltage regulator designed by Texas Instruments, renowned for its precision and reliability. This adjustable regulator is capable of delivering 100mA of load current with an output voltage range of 1.25V to 37V. It offers a substantial improvement over fixed regulators, allowing for flexibility and customization in a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LM317LILP provides an adjustable output voltage range from 1.25V to 37V, enabling users to tailor the output to their specific needs.
  • Load Current: With the ability to supply 100mA of load current, this regulator can handle a variety of low to moderate power applications.
  • Thermal Overload Protection: The device includes an internal thermal overload protection system that safeguards the regulator from damage caused by excessive heat and power dissipation.
  • Output Short-Circuit Protection: In addition to thermal protection, the LM317LILP features output short-circuit protection, ensuring the device remains safe and reliable even in the event of a fault.
  • Low Quiescent Current: The regulator is designed to maintain a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered applications.
  • Package: This component is available in a TO-92 package, which is widely used and recognized for its compact size and ease of integration into various circuit designs.

Applications

The LM317LILP is a highly adaptable voltage regulator that can be employed in numerous electronic circuits and devices. Its applications include, but are not limited to, power supplies, battery chargers, and any circuit requiring a stable and adjustable power source. Its small footprint and the ability to customize the output voltage make it an excellent choice for space-constrained applications.

Conclusion

In summary, the LM317LILP from Texas Instruments is a reliable and flexible solution for adjustable voltage regulation. Its extensive features, including thermal and short-circuit protection, coupled with a wide voltage output range and low quiescent current, make it an ideal choice for designers looking to create efficient and resilient power management systems.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6843 $51.3225
180+ $0.5615 $101.0700
280+ $0.5440 $152.3200
380+ $0.5264 $200.0320
495+ $0.5089 $251.9055
660+ $0.4562 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,769 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess