EN
  • EN
  • DE

LM317LZ/LFT2

Part No LM317LZ/LFT2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA TO92-3 / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 37V
Current - Output 100mA
Current - Quiescent (Iq) 5 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM317
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM317LZ/LFT2DKR-ND,296-LM317LZ/LFT2DKR,296-LM317LZ/LFT2TR,296-LM317LZ/LFT2CT,LM317LZ/LFT2-ND
Standard Package 2,000
Win Source Part Number 1317139-LM317LZ/LFT2
Ultra Librarian 3D Model Ultra Librarian LM317LZ/LFT2 CAD Model

Description

Product Overview: LM317LZ/LFT2

The LM317LZ/LFT2 is a versatile linear voltage regulator integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This adjustable 3-terminal positive voltage regulator is designed to offer a wider range of current and voltage options suitable for a plethora of electronic applications.

With an output voltage range extending from 1.25V to 37V, the LM317LZ/LFT2 provides excellent flexibility for circuit designers. It is capable of delivering an output current of 100mA, making it an ideal choice for low power consumption devices. The device ensures a high level of precision with a guaranteed output voltage tolerance of ±5% over line, load, and temperature variations.

The LM317LZ/LFT2 features a typical line regulation of 0.01%/V and a typical load regulation of 0.1%, ensuring a stable voltage supply even under varying conditions. Its thermal overload protection safeguards the device and the circuit from damage due to excessive power dissipation. The short-circuit protection feature adds an additional layer of security, ensuring that the device remains intact in case of a circuit fault.

One of the key benefits of the LM317LZ/LFT2 is its ease of use. It requires only two external resistors to set the output voltage, thus simplifying the design process and reducing the component count. This makes it a go-to choice for projects that require a simple, efficient, and reliable voltage regulation solution.

The LM317LZ/LFT2 is available in a TO-92 package, which is widely used and preferred for its compact size. This makes it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that each unit is manufactured to the highest standards, providing reliable performance in a wide range of operating conditions.

Whether you're designing power supplies, battery chargers, or any other application requiring a regulated voltage source, the LM317LZ/LFT2 from Texas Instruments is an excellent choice for a compact, flexible, and reliable voltage regulation solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0674 $53.3700
115+ $0.8758 $100.7170
180+ $0.8485 $152.7300
245+ $0.8211 $201.1695
315+ $0.7937 $250.0155
425+ $0.7116 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess