EN
  • EN
  • DE

LM319AM/NOPB

Part No LM319AM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 14SOIC / Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type DTL, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Voltage - Input Offset (Max) 1mV @ ±15V
Current - Input Bias (Max) 0.5µA @ ±15V
Current - Output (Typ) -
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357453-LM319AM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM319AM/NOPB CAD Model

Description

The LM319AM/NOPB is a high-speed dual comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to operate with a wide range of power supplies, from a single +5V to ±15V dual supplies. The LM319AM/NOPB is characterized by its fast response time and low supply current, making it an ideal choice for a variety of applications that require rapid and reliable voltage or current comparisons.

Key Features

  • Fast Response Time: The LM319AM/NOPB boasts a typical response time of 80 ns, ensuring quick and accurate signal processing for high-speed applications.
  • Wide Supply Voltage Range: This device can function effectively with a range of supply voltages, accommodating various system requirements without the need for additional components.
  • Low Supply Current: With a typical supply current of 2.4 mA, the LM319AM/NOPB is energy efficient, which is beneficial for battery-powered devices and systems concerned with power conservation.
  • Dual Comparators: The integration of two comparators in a single package allows for compact circuit designs and reduced parts count, contributing to overall cost savings and simplified assembly.
  • Output Compatibility: The open-collector outputs permit wired-OR connections and are compatible with various types of logic systems.
  • Temperature Range: The device operates over a wide temperature range, from 0°C to +70°C, ensuring reliability and performance under varying environmental conditions.

Applications

The LM319AM/NOPB is versatile and can be used in a wide array of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors in power management systems
  • Window comparators
  • Voltage or current threshold detection
  • Industrial automation and robotics
  • Automotive systems and controls

Quality and Environmental Compliance

The LM319AM/NOPB is compliant with RoHS standards, ensuring that it meets global environmental regulations by avoiding the use of hazardous substances. The NOPB designation indicates that the product is free of lead (Pb), making it suitable for use in "green" electronics and applications that demand lead-free components.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2760 $50.0720
54+ $1.8675 $100.8450
83+ $1.8092 $150.1636
115+ $1.7508 $201.3420
148+ $1.6924 $250.4752
198+ $1.5174 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess