EN
  • EN
  • DE

LM320LZ-15/NOPB

Part No LM320LZ-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -15V 100MA TO92-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -15V
Current - Output 100mA
Current - Quiescent (Iq) 2 mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM320
Standard Package 1,800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342014-LM320LZ-15/NOPB
Ultra Librarian 3D Model Ultra Librarian LM320LZ-15/NOPB CAD Model

Description

The LM320LZ-15/NOPB is a precision fixed-voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the LM320 series and provides a stable -15V output voltage, making it an ideal choice for a wide range of applications that require a reliable negative voltage source.

Key Features

  • Output Voltage: Fixed at -15V, the LM320LZ-15/NOPB ensures a consistent and stable voltage supply for circuits requiring negative voltage rails.
  • Output Current: Capable of supplying up to 100mA of load current, this regulator can cater to moderate power requirements in various electronic applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage caused by excessive heat and power dissipation.
  • Short Circuit Protection: Enhanced reliability is provided through the short circuit protection feature, which helps prevent damage to the regulator and the connected load in case of a short circuit.
  • Package: The LM320LZ-15/NOPB is available in a TO-92 package, offering a compact footprint for designs where space is at a premium.
  • Lead-Free and RoHS Compliant: This component adheres to environmental standards, being lead-free (NOPB - No Lead (Pb)) and RoHS compliant, making it suitable for use in eco-friendly and consumer-sensitive applications.

Applications

The LM320LZ-15/NOPB is versatile and can be employed in a variety of electronic systems, including but not limited to:

  • Linear power supplies
  • Instrumentation
  • Analog circuits
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM320LZ-15/NOPB voltage regulator is a testament to this, with its robust design and stringent quality control processes ensuring optimal performance and longevity in the most demanding conditions.

For more detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess