EN
  • EN
  • DE

LT6658BHMSE-3#PBF

Part No LT6658BHMSE-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.1% 16MSOP  /  Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.1% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6658BHMSE-3#PBF
Standard Package 37
Win Source Part Number 1071810-LT6658BHMSE-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658BHMSE-3#PBF CAD Model

Description

Analog Devices Inc. Product Overview: LT6658BHMSE-3#PBF

The LT6658BHMSE-3#PBF is a high-precision, dual-output reference voltage source from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component combines the performance of a precision voltage reference with the versatility of a high-quality operational amplifier, making it an ideal choice for a wide range of applications that require both a stable reference and a buffered output.

Featuring two separately buffered outputs, each with a voltage level of 3V, the LT6658BHMSE-3#PBF offers a unique combination of high accuracy and low drift. The device is characterized by its low noise and excellent long-term stability, ensuring reliable performance in critical applications. The high precision of the voltage reference is complemented by its ability to source and sink up to 10mA of output current, making it highly flexible for various circuit configurations.

This component is housed in a compact MSOP-10 package, which is suitable for space-constrained applications while still providing excellent thermal performance. With an extended operating temperature range, the LT6658BHMSE-3#PBF is designed to perform reliably in harsh environments, making it a suitable choice for industrial, automotive, and high-end consumer electronics where consistent performance is non-negotiable.

The LT6658BHMSE-3#PBF also incorporates several protective features, such as over-temperature protection and output short-circuit protection, enhancing its durability and lifespan. The device's low dropout voltage and the ability to operate with a wide supply range from 4.5V to 36V provide designers with additional flexibility when integrating this reference voltage source into their systems.

In summary, the LT6658BHMSE-3#PBF from Analog Devices Inc. stands out as a versatile and robust component that combines the functionality of a voltage reference with an op-amp. Its precision, stability, and flexibility make it an excellent choice for precision data converters, portable instrumentation, and control systems, where accurate voltage references are critical to system performance.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess