EN
  • EN
  • DE

LM3218SEX/NOPB

Part No LM3218SEX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8POS 8LTCC / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 650mA 8-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Current - Output 650mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Supplier Device Package 8-POS (3.0x2.5)
Base Product Number LM3218
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341967-LM3218SEX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3218SEX/NOPB CAD Model

Description

Overview of Texas Instruments LM3218SEX/NOPB

The Texas Instruments LM3218SEX/NOPB is a high-performance, fixed-frequency, step-down DC-DC converter designed to meet the power management needs of a wide range of applications. This efficient and reliable component is ideal for portable devices due to its compact size and ability to deliver a stable power supply from a higher voltage input.

Key Features

  • Adjustable Output Voltage: The LM3218SEX/NOPB allows for a flexible and user-configurable output voltage, ensuring compatibility with various devices and systems.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Low Ripple: The device provides a low output voltage ripple, ensuring a clean and stable voltage supply for sensitive electronic components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The current limit protection safeguards the device and the load from excessive current draw that could lead to damage.

Applications

The LM3218SEX/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Devices

Quality and Reliability

As with all Texas Instruments products, the LM3218SEX/NOPB is manufactured to the highest quality standards. The device is provided in a robust package designed to withstand the rigors of modern electronic device operation. Its reliability is further ensured by Texas Instruments' rigorous testing and quality control processes.

Environmental Compliance

The "NOPB" suffix indicates that the LM3218SEX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

In summary, the Texas Instruments LM3218SEX/NOPB is a high-performance, efficient, and reliable step-down DC-DC converter that offers flexibility and protection for a diverse array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess