EN
  • EN
  • DE

LM323K STEEL

Part No LM323K STEEL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM323-N 3A 5V FIXED OUTPUT LINEA / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Through Hole
Case / Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Base Product Number LM323
HTSUS 0000.00.0000
Other Part Number TEXTISLM323K STEEL,2156-LM323K STEEL
Standard Package 1
Win Source Part Number 1317062-LM323K STEEL
Ultra Librarian 3D Model Ultra Librarian LM323K STEEL CAD Model

Description

The LM323K STEEL from Texas Instruments is a robust, reliable, and high-performing voltage regulator designed to offer a stable power supply for a wide range of electronic applications. This component is part of the LM323 series, well-known for their ease of use and their ability to maintain a constant voltage level, even when the input voltage or load conditions vary significantly.

Key Features

  • Output Voltage: The LM323K STEEL provides a fixed output voltage of 5V, which is suitable for TTL, memory, microprocessor, and other digital ICs.
  • Output Current: It can deliver up to 3A of output current, making it capable of powering a wide array of devices.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe limits.
  • Safe Area Protection: With its safe-area protection feature, the regulator limits the output current to prevent the device from exceeding its maximum power dissipation.
  • Metal Package: The STEEL suffix indicates a robust steel TO-3 package that enhances thermal performance and mechanical durability.

Applications

The LM323K STEEL is versatile and can be used in a variety of applications, including:

  • Linear power supplies
  • Switching power supplies
  • Automotive electronics
  • Industrial machinery
  • Computer systems

Quality and Reliability

As with all Texas Instruments products, the LM323K STEEL voltage regulator is manufactured to the highest quality standards. Its robust design ensures reliable operation in even the most demanding conditions. Whether you're developing a new project or servicing existing equipment, the LM323K STEEL is a dependable choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3568 $91.3568
2+ $88.4098 $176.8196
3+ $85.4628 $256.3884
4+ $76.6218 $306.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess