EN
  • EN
  • DE

LM3253EVM/NOPB

Part No LM3253EVM/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM3253 / LM3253 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.4V ~ 3.6V
Current - Output 3A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2.7MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3253
Base Product Number LM3253
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342013-LM3253EVM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3253EVM/NOPB CAD Model

Description

The LM3253EVM/NOPB is a fully assembled and tested evaluation module (EVM) for the LM3253 step-down DC/DC converter. Manufactured by Texas Instruments, this EVM is designed to help engineers quickly and efficiently evaluate the performance and features of the LM3253 power management integrated circuit (IC).

Key Features

  • Variable Output Voltage: The LM3253EVM/NOPB offers an adjustable output voltage range from 0.8V to 3.6V, catering to a variety of low-voltage applications that require precise power regulation.
  • High-Efficiency Operation: With a switching frequency of up to 2 MHz, the LM3253 ensures high-efficiency power conversion, which is crucial for battery-powered devices.
  • Low-Noise Mode: The EVM includes a low-noise, pulse-frequency modulation (PFM) mode for reduced noise and ripple, making it suitable for RF and sensitive analog applications.
  • Thermal Protection: The module incorporates thermal shutdown and over-current protection, ensuring the safety and reliability of the system under various operating conditions.

Applications

The LM3253EVM/NOPB is versatile and can be used in a broad range of applications, including:

  • Smartphones and other portable devices
  • RF power amplifiers
  • Portable media players
  • Wireless LAN and Bluetooth devices

Design and Layout

The compact design of the LM3253EVM/NOPB features all the necessary components to facilitate easy testing of the LM3253 IC. It includes input and output capacitors, as well as other passive components optimized for performance and space. The EVM is designed with simplicity in mind, providing convenient test points and jumpers for easy measurement and configuration of the converter's settings.

Additional Resources

For more detailed information, Texas Instruments provides extensive technical documentation, including the LM3253 datasheet, user guides, and application notes. These resources are invaluable for designers looking to understand the capabilities and limitations of the EVM and implement the LM3253 in their own designs.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess