EN
  • EN
  • DE

LM32CIMTX/NOPB

Part No LM32CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP SENSORPATH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 85°C
Sensing Temperature - Remote 0°C to 100°C
Output Type SensorPath
Supply Voltage - Operating 3 V to 3.6 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 071216-LM32CIMTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM32CIMTX/NOPB CAD Model

Description

The LM32CIMTX/NOPB from Texas Instruments is a highly versatile and efficient power management product that offers an exceptional performance in a wide range of applications.

  • Description: step-down (buck) regulator
  • Peak efficiency: up to 95%
  • Input voltage range: from 3.5V to 36V
  • Adjustable output voltage range: from 0.8V to 90% of Vin
  • Robust protection features: overvoltage protection, undervoltage lockout, thermal shutdown, and current limit
  • Package: compact design, packaged in a 16-pin HTSSOP PowerPAD™

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0182 $50.4550
61+ $1.6560 $101.0160
94+ $1.6043 $150.8042
129+ $1.5525 $200.2725
167+ $1.5008 $250.6336
223+ $1.3455 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess