EN
  • EN
  • DE

LM336DRG4-2.5

Part No LM336DRG4-2.5
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710783-LM336DRG4-2.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM336DRG4-2.5 CAD Model

Description

Product Overview: LM336DRG4-2.5 Voltage Reference

The LM336DRG4-2.5 is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage for accuracy-critical applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this voltage reference is a reliable component for various electronic circuits, including power supplies, digital voltmeters, and precision instrumentation.

Key Features

  • Voltage Accuracy: The device maintains a high level of accuracy, with an initial tolerance of ±1%, ensuring precise voltage regulation for sensitive circuits.
  • Temperature Coefficient: With a low temperature coefficient, the LM336DRG4-2.5 offers stable performance over a wide temperature range, making it suitable for temperature-critical applications.
  • Adjustable Output: While the device comes pre-trimmed to 2.5V, it can be adjusted over a range from 1V to over 10V with the use of external resistors, providing versatility in its application.
  • Low Dynamic Impedance: The dynamic impedance of the LM336DRG4-2.5 is low, ensuring good load regulation in response to changing load conditions.

Applications

  • Power Supply Control
  • Digital Voltmeters
  • Operational Amplifier Circuitry
  • Precision Current Regulators
  • Battery-Powered Equipment

Package and Quality

The LM336DRG4-2.5 comes in an 8-pin SOIC package, which is well-suited for space-constrained applications. The device is part of Texas Instruments' Green initiative, and it is RoHS compliant, minimizing the environmental impact by excluding hazardous substances. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for the LM336DRG4-2.5 voltage reference.

Summary

In summary, the LM336DRG4-2.5 from Texas Instruments is a high-precision, adjustable shunt voltage reference, offering excellent stability and accuracy for a variety of electronic applications. Its low temperature coefficient and wide adjustment range make it a versatile choice for designers looking to maintain voltage integrity within their circuits.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess