EN
  • EN
  • DE

LM3370SD-3416/NOPB

Part No LM3370SD-3416/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.4V/2.8V 0.6A 16SON / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 1.4V/2.8V 0.6A/0.6A 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.4V, 2.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x4)
Win Source Part Number 778927-LM3370SD-3416/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3370SD-3416
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3370SD-3416/NOPB CAD Model

Description

The LM3370SD-3416/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a part of the LM3370 series, which is known for its reliability and efficiency in power management applications.

The LM3370SD-3416/NOPB is a dual-output, high-frequency switch mode charger with integrated power FETs and is designed to provide a compact and efficient charging solution for portable electronics. With its wide input voltage range and adjustable output voltage settings, it can accommodate a variety of battery chemistries and configurations.

This versatile IC is ideal for use in battery-powered devices such as smartphones, tablets, digital cameras, and other portable gadgets that require efficient power management. The device features automatic power-save mode, which enhances battery life by reducing power consumption when the load is light.

The LM3370SD-3416/NOPB is available in a 14-pin WSON package, which is designed for space-constrained applications. The 'NOPB' suffix indicates that this product is part of Texas Instruments' green initiative, with no lead (Pb) used in the manufacturing process, making it RoHS compliant and environmentally friendly.

Key features of the LM3370SD-3416/NOPB include:

  • High-efficiency power conversion
  • Wide input voltage range suitable for various battery technologies
  • Adjustable output voltage for flexibility in design
  • Integrated power FETs to minimize external component count
  • Automatic power-save mode for enhanced battery life
  • Thermal shutdown and over-current protection for device safety
  • Lead-free and RoHS compliant for environmental sustainability

Overall, the LM3370SD-3416/NOPB by Texas Instruments is an excellent choice for designers seeking a robust, efficient, and environmentally friendly power management solution for their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess