EN
  • EN
  • DE

LM3370SDX-4221/NOPB

Part No LM3370SDX-4221/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V/3.3V DL 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 600mA 16-WFDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-WSON (5x4)
Family Name LM3370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM3370SDX, 296-43046-1, 296-43046-2, LM3370SDX-4221, LM3370SDX-4221/NOPB-ND, LM3370SDX-4221-ND, 296-43046-6
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923136-LM3370SDX-4221/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3370SDX-4221/NOPB CAD Model

Description

The LM3370SDX-4221/NOPB is a high-performance, regulated charge pump DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is ideal for portable battery-powered devices where space is at a premium and efficient power management is essential.

Key Features

  • Voltage Regulation: The LM3370SDX-4221/NOPB offers a regulated output voltage, ensuring stable operation of connected devices under varying load conditions and input voltages.
  • Adjustable Output: It provides a range of output voltage options, making it suitable for a variety of applications that require different voltage levels.
  • High Efficiency: With its charge pump technology, this converter operates with high efficiency, which is crucial for extending battery life in portable applications.
  • Low Noise: The device is designed to minimize noise, an important feature for sensitive electronics where interference can be a critical concern.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Small Form Factor: The compact size of the LM3370SDX-4221/NOPB makes it an excellent choice for space-constrained applications.

Applications

The LM3370SDX-4221/NOPB is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Wireless Peripherals
  • Personal Digital Assistants (PDAs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3370SDX-4221/NOPB is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of environments.

Environmental Compliance

The "NOPB" designation indicates that this product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' dedication to environmental responsibility.

Whether you're designing a new product or looking to enhance an existing one, the LM3370SDX-4221/NOPB from Texas Instruments provides the performance, efficiency, and reliability you need in a compact, easy-to-integrate package.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1597 $51.8328
57+ $1.7721 $101.0097
88+ $1.7167 $151.0696
121+ $1.6614 $201.0294
156+ $1.6060 $250.5360
209+ $1.4398 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess