EN
  • EN
  • DE

LM337H/NOPB

Part No LM337H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.5A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 1053745-LM337H/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM337H/NOPB CAD Model

Description

The LM337H/NOPB is a versatile and reliable linear voltage regulator from Texas Instruments. This adjustable 3-terminal negative voltage regulator is capable of supplying in excess of 1.5 A over an output voltage range of -1.2 V to -37 V. It is housed in a robust TO-39 package, ensuring high durability and thermal performance.

Key Features

  • Output Voltage Range: The LM337H/NOPB offers a wide range of adjustable output voltages from -1.2 V to -37 V, providing flexibility for various applications.
  • Current Output: With the ability to supply 1.5 A of output current, this regulator can handle a substantial load, making it suitable for multiple uses.
  • Thermal Regulation: The TO-39 package is designed for optimal thermal regulation, ensuring the device operates efficiently even under higher load conditions.
  • Output Tolerance: The voltage regulator has a tight output voltage tolerance, ensuring precise voltage delivery and stable operation.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and safe-area compensation, enhancing the reliability and longevity of the device.
  • Green Product: The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LM337H/NOPB is suitable for a wide range of applications, including:

  • Power supplies for instrumentation
  • High-end audio equipment
  • Automotive electronics
  • Variable voltage regulation
  • Custom power supply designs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM337H/NOPB is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and comprehensive protection features, the LM337H/NOPB is a reliable choice for engineers and designers looking for a negative voltage regulator with proven performance.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0887 $90.1774
3+ $36.9959 $110.9877
5+ $35.8398 $179.1990
6+ $34.6837 $208.1022
8+ $33.5275 $268.2200
10+ $30.0592 $300.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess