EN
  • EN
  • DE

LM337KTPR

Part No LM337KTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A 2PWRFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 77dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 2-PowerFLEX
Win Source Part Number 1053749-LM337KTPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM337KTPR CAD Model

Description

The LM337KTPR is a versatile and reliable adjustable negative voltage regulator designed and manufactured by the renowned Texas Instruments. This regulator is part of the LM337 series, which is well-known for its high-performance in providing stable and adjustable voltages. It is an essential component for a wide range of electronic applications, from power supplies to instrumentation.

Key Features

  • Adjustable Output Voltage: The LM337KTPR offers an adjustable output voltage range from -1.2V to -37V, allowing for high flexibility in various circuit designs.
  • Output Current Capability: It can deliver an output current of up to 1.5A, making it suitable for a broad spectrum of applications that require a stable power supply.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat and ensures reliable operation over its lifespan.
  • Short Circuit Protection: Additionally, the LM337KTPR is equipped with short circuit protection, which prevents the device and the circuit from damage in case of a short circuit event.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which improves its efficiency and makes it suitable for battery-powered applications.

Applications

The LM337KTPR is ideal for a variety of applications that require a negative adjustable voltage source. These include:

  • Power supplies for analog and digital circuits
  • Instrumentation and calibration equipment
  • Automotive electronics
  • Battery chargers
  • Linear regulators in multi-power supply systems

Package and Quality

The LM337KTPR is available in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards (PCBs). Texas Instruments ensures that each unit is rigorously tested for quality and performance, meeting the industry standards for reliability and consistency.

Whether you're designing a custom power supply or looking to integrate a reliable voltage regulator into your existing circuitry, the LM337KTPR from Texas Instruments is an excellent choice that combines flexibility, protection features, and proven performance.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess