EN
  • EN
  • DE

LM339ADRE4

Part No LM339ADRE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS | IC QUAD DIFF COMPARATOR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Maximum) 3mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM339
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198727-LM339ADRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339ADRE4 CAD Model

Description

The LM339ADRE4 is a high-performance, low-power quad differential comparator manufactured by Texas Instruments. This precision device is designed to operate from a single power supply over a wide range of voltages, or from dual supplies for systems that require a bipolar supply operation.

Key Features

  • Wide Supply Range: The LM339ADRE4 can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations. This flexibility makes it suitable for a variety of applications.
  • Low Supply Current Drain: The device is optimized for low power consumption, drawing minimal current, which is independent of the magnitude of the power supply voltage.
  • Input Common-Mode Voltage Range: It includes the ground potential (V<sub>0) in its input common-mode voltage range, even when operated from a single power supply voltage.
  • Offset Voltage: The LM339ADRE4 features low input offset voltage, allowing for more precise comparisons.
  • Output Compatibility: The open collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships, providing versatility in output configurations.
  • Package: It is available in a small-outline package, making it suitable for space-constrained applications.

Applications

The LM339ADRE4 is widely used in various electronic applications due to its versatility and performance characteristics. Some common applications include:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • DC motor controllers
  • Battery chargers
  • Window comparators
  • Voltage monitoring
  • Alarm systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM339ADRE4 is no exception. This device is built to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the LM339ADRE4 is a reliable choice for your comparator needs.

You May Also Be Interested in

NEC
Lowest to $1.5246
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1163 $50.0090
920+ $0.1090 $100.2800
1,425+ $0.1053 $150.0525
2,045+ $0.0979 $200.2055
2,655+ $0.0942 $250.1010
3,315+ $0.0906 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,220 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess