EN
  • EN
  • DE

LM339NSRG4

Part No LM339NSRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.209", 5.30mm Width)
Mounting SMD
Manufacturer Package 14-SOP
Win Source Part Number 1198737-LM339NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM339
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM339NSRG4 CAD Model

Description

Product Overview: LM339NSRG4 from Texas Instruments

The LM339NSRG4 is a high-performance quad differential comparator designed by Texas Instruments, renowned for its reliability and precision. This integrated circuit is engineered to provide efficient, low-power operation, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Voltage Range: The device can operate from a single power supply over a wide range of voltages, or it can be operated from dual supplies.
  • Low Supply Current Drain: It is suitable for battery-powered devices due to its low supply current drain, independent of the supply voltage.
  • Low Input Biasing Current: The LM339NSRG4 features low input bias and offset currents, which increases the accuracy of the system.
  • Low Output Saturation Voltage: The output saturation voltage is low, which translates to a higher system efficiency.
  • Output Compatible with TTL, MOS, and CMOS: The open collector outputs can be connected to other voltages and are compatible with various logic systems.
  • Differential Input Voltage Range Equal to the Power Supply Voltage: This feature allows for a wide range of input signals.

Applications

The LM339NSRG4's versatile feature set makes it suitable for a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters (ADCs)
  • Voltage monitors
  • Motor controllers
  • Driver for relays and solenoids
  • Window comparators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM339NSRG4 is no exception, with its design and manufacturing processes conforming to the stringent industry standards. This ensures that each chip delivers consistent performance and reliability.

Environmental and Regulatory Compliance

The LM339NSRG4 is designed with environmental responsibility in mind. It complies with RoHS standards, reducing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

With its combination of features, the LM339NSRG4 from Texas Instruments stands out as a robust and versatile component for your circuit designs, meeting both performance and environmental standards.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NEC
Lowest to $1.5246

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2297 $50.5340
535+ $0.1885 $100.8475
825+ $0.1826 $150.6450
1,135+ $0.1767 $200.5545
1,465+ $0.1709 $250.3685
1,960+ $0.1532 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess