EN
  • EN
  • DE

DS21S07AS

Part No DS21S07AS
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123945-DS21S07AS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21S07AS CAD Model

Description

Maxim Integrated DS21S07AS: High-Performance SCSI Terminator

The DS21S07AS from Maxim Integrated is a cutting-edge SCSI (Small Computer System Interface) terminator designed for use in high-speed and high-performance SCSI bus applications. This device is specifically tailored to meet the stringent requirements of the SCSI Parallel Interface-2 (SPI-2) standard, ensuring compatibility with a wide range of SCSI devices and systems.

Key Features

  • Integrated Termination: The DS21S07AS provides active termination for SCSI signals, which is essential for maintaining signal integrity over the bus and preventing reflections that can cause data errors.
  • Low Voltage Differential (LVD): This terminator supports LVD operation, which allows for faster data transfer rates and greater cable lengths compared to single-ended SCSI systems.
  • Multi-mode Support: The device is capable of operating in LVD, single-ended (SE), and high-voltage differential (HVD) modes, offering flexibility for various SCSI configurations.
  • Thermal Protection: The DS21S07AS includes thermal shutdown protection, which safeguards the device against potential damage caused by excessive heat.
  • Regulated Termination Voltage: It ensures a consistent termination voltage is provided, which is vital for the proper functioning of the SCSI bus.

Applications

The DS21S07AS is ideal for a range of high-performance SCSI-based systems, including:

  • RAID (Redundant Array of Independent Disks) Systems
  • Server Storage Solutions
  • High-speed Data Acquisition Systems
  • Workstations and High-end Personal Computers

Reliability and Compatibility

Maxim Integrated's commitment to quality ensures that the DS21S07AS provides reliable performance for critical data-intensive applications. Its compatibility with various SCSI standards makes it a versatile solution for system designers and integrators looking to maintain or upgrade their SCSI bus systems.

For more information, technical specifications, and support resources, visit the Maxim Integrated website or consult the DS21S07AS datasheet.

You May Also Be Interested in

Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8538 $64.8830
80+ $1.5211 $121.6880
120+ $1.4738 $176.8560
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess