EN
  • EN
  • DE

TL16PC564BGGM

Part No TL16PC564BGGM
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC TX/RCVR PCMCIA/UART 100-BGA / UART IC 1, UART Channel 64 Byte 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Voltage - Supply 3V ~ 3.6V
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number TL16P
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936617-TL16PC564BGGM
Ultra Librarian 3D Model Ultra Librarian TL16PC564BGGM CAD Model

Description

Introducing the TL16PC564BGGM from Texas Instruments

Experience next-level performance with the TL16PC564BGGM, a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) integrated circuit brought to you by Texas Instruments. This powerful component is designed to facilitate seamless serial communication for a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their system's data handling capabilities.

The TL16PC564BGGM is a quad-channel UART, which means it can handle four independent serial ports simultaneously. This multi-channel functionality ensures that your application can manage multiple serial data streams without compromising on speed or efficiency. Each channel is equipped with its own 16-byte FIFO (First In, First Out) buffer, which greatly reduces the overhead required for CPU management of the data flow, thus improving system reliability and performance.

With a flexible operational voltage ranging from 2.5V to 3.3V, the TL16PC564BGGM can easily integrate into various system architectures, including those that are power-sensitive. The device also boasts a wide range of programmable baud rates, allowing it to adapt to the specific requirements of your communication protocol, whether it's for high-speed connectivity or for more traditional, slower serial links.

Moreover, the TL16PC564BGGM comes with an array of features designed to enhance its functionality and ease of use. These include automatic in-band flow control using programmable Xon/Xoff characters, which simplifies the design of software-driven data flow control. Additionally, the device supports modem interface signals, making it suitable for applications that require remote communication capabilities.

Designed with the quality and reliability that Texas Instruments is known for, the TL16PC564BGGM is built to meet the rigorous demands of industrial, telecommunications, and consumer electronics markets. Whether you're developing sophisticated industrial automation systems, high-speed data acquisition units, or cutting-edge consumer electronics, the TL16PC564BGGM provides the communication backbone you need to keep your data flowing smoothly and reliably.

Upgrade your application's communication capabilities today with the TL16PC564BGGM from Texas Instruments – where innovation meets performance.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess